Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS53119RGTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317691-TPS53119RGTT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.07MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS53119RGTT-ND,296- 51985-6,296-51985-1, 296-51985-2 Base Product Number: TPS53119 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317691-TPS53119RGTT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.07MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS53119RGTT-ND,296- 51985-6,296-51985-1, 296-51985-2 Base Product Number: TPS53119 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317691-TPS53119RGTT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317691-TPS53119RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317691-TPS53119RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1317691-TPS53119RGTT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.07MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS53119RGTT-ND,296- 51985-6,296-51985-1, 296-51985-2 Base Product Number: TPS53119 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317691-TPS53119RGTT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.07MHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS53119RGTT-ND,296-51985-6,296-51985-1,296-51985-2
Base Product Number: TPS53119
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317691-TPS53119RGTT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details