Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS53119RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317783-TPS53119RGTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.07MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS53119 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317783-TPS53119RGTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.07MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS53119 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317783-TPS53119RGTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317783-TPS53119RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317783-TPS53119RGTR
Manufacturer: Texas Instruments Win Source Part Number: 1317783-TPS53119RGTR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.07MHz Control Features: Enable, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS53119 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317783-TPS53119RGTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.07MHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS53119
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317783-TPS53119RGTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details