Texas Instruments Standard Linear and Logic Buck 6 V VQFN Embedded Microprocessor MPU TPS51678RSMT

Description
2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU 32-VQFN -40 to 105 Product overview: TPS51678RSMT from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6 V, VQFN. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Buck, 6 V, VQFN, Embedded Microprocessor MPU, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51678RSMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU 32-VQFN -40 to 105 Product overview: TPS51678RSMT from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6 V, VQFN. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Buck, 6 V, VQFN, Embedded Microprocessor MPU, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51678RSMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 6 V VQFN Embedded Microprocessor MPU
750-TPS51678RSMT
Buck 6 V VQFN Embedded Microprocessor MPU 750-TPS51678RSMT
2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU 32-VQFN -40 to 105 Product overview: TPS51678RSMT from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6 V, VQFN. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Buck, 6 V, VQFN, Embedded Microprocessor MPU, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51678RSMT can be used for catalog matching and distributor lookup.

2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU 32-VQFN -40 to 105 Product overview: TPS51678RSMT from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6 V, VQFN. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Buck, 6 V, VQFN, Embedded Microprocessor MPU, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51678RSMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 750-TPS51678RSMT
Product Name Buck 6 V VQFN Embedded Microprocessor MPU
Package Type Other; VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EWIXP460BAD - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1707 Sitara Processor - AM1707DZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D26B-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers