Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHARG4 TPS51620RHARG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055614-TPS51620RHARG 4 Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055614-TPS51620RHARG 4 Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHARG4 - 055614-TPS51620RHARG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHARG4
055614-TPS51620RHARG4
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHARG4 055614-TPS51620RHARG4
Manufacturer: Texas Instruments Win Source Part Number: 055614-TPS51620RHARG 4 Packaging: Reel - TR Applications: Controller, Intel IMVP-6+ Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 1 Output Voltage: 0.3 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-VQFN (6x6) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055614-TPS51620RHARG4
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6+
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 055614-TPS51620RHARG4
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51620RHARG4
Package Type Other; 40-VQFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060237 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Voltage Regulators - DC DC Switching Regulators - AAT1184ITP-0.6-T1 - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOJ; Other; 12-TFSOJ (0.094\", 2.40mm Width)
View Details
2 suppliers