Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 034010-TPS51518RUKR
Packaging: Reel - TR
Applications: Controller, 2-bit VID
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C
Case / Package: 20-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller 20-WQFN -10 to 105 Product overview: TPS51518RUKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51518RUKR can be used for catalog matching and distributor lookup.
Switching Controllers Sgl Phase DCAP & D-CAP2 Cntrlr
IC REG CTRL 2BIT VID 1OUT 20WQFN
IC REG CTRL 2BIT VID 1OUT 20WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51518RUKR | 034010-TPS51518RUKR | 750-TPS51518RUKR | TPS51518RUKR | TPS51518RUKR | TPS51518RUKR |
| Product Name | TPS51518 Single Phase D-CAP and D-CAP2 Controller with 2-bit Flexible VID Controller | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51518RUKR | Power Management IC | Switching Controllers | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |||||
| Package Type | Other; WQFN | Other; 20-WQFN (3x3) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Special Features | Power Good | Multiple Outputs | ||||
| Output Voltage | 0.5000 to 2 volts | 0.5000 to 2 volts | 2 volts | |||
| IOUT | 20 amps | 20 amps |