3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers 32-VQFN -10 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 1111930-TPS51513RHBT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz, 300kHz, 350kHz, 500kHz
Control Features: Current Limit, Enable, On Time Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Switching Controllers 3-28V Input Sync. Step Down Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
IC REG CTRLR BUCK 32QFN
IC REG CTRLR BUCK 32QFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51513RHBT | 1111930-TPS51513RHBT | 296-TPS51513RHBTTR-ND | TPS51513RHBT | TPS51513RHBT | 815-TPS51513RHBT | TPS51513RHBT |
| Product Name | TPS51513 3V to 28V Input Sync. Step Down Controller with D-CAP+? Mode and Integrated Gate Drivers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51513RHBT | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 32QFN | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Telemetry,Light Load Efficiency,Dynamic Voltage Scaling,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Power Good | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Power Good | |||
| Output Voltage | 0.7000 to 1.05 volts | 1.05 volts | |||||
| IOUT | 25 amps | 25 amps |