Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBRG4 TPS51427RHBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081660-TPS51427RHBRG 4 Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 5.5 V to 28 V Number of Outputs: 2 Output Voltage: 3.3V, 5V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081660-TPS51427RHBRG 4 Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 5.5 V to 28 V Number of Outputs: 2 Output Voltage: 3.3V, 5V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBRG4 - 081660-TPS51427RHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBRG4
081660-TPS51427RHBRG4
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBRG4 081660-TPS51427RHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 081660-TPS51427RHBRG 4 Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 5.5 V to 28 V Number of Outputs: 2 Output Voltage: 3.3V, 5V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081660-TPS51427RHBRG4
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 5.5 V to 28 V
Number of Outputs: 2
Output Voltage: 3.3V, 5V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 081660-TPS51427RHBRG4
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51427RHBRG4
Package Type Other; 32-VQFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
 - A8590KLPTR-T-2A - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFP; Other; LQFP-48
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 2412954 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5 TO-252-5
IOUT 0.3000 amps
View Details