22-V Input, 8-A DC/DC Converter with Integrated FET 28-VQFN-CLIP -10 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A, 8A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A, 8A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A, 8A 28-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034003-TPS51363RVER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 400kHz, 800kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A, 8A
Family Name: TPS51363
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 28-VQFN-CLIP (4.5x3.5)
Purpose: Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 0.6V (1.05V, 1.2V, 1.35V, 1.5V)
Maximum Output Voltage: 2V
Minimum Input Voltage: 3V
Introduction Date: February 27, 2013
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
22-V Input, 8-A DC/DC Converter with Integrated FET 28-VQFN-CLIP -10 to 85 Product overview: TPS51363RVER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, VQFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS51363RVER can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 22-V Input, 8-A DC/DC Converter with Integrated FET 28-VQFN-CLIP -10 to 85
IC REG BUCK ADJ/PROG 28VQFN
IC REG BUCK ADJ 10A/8A 28VQFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V (1.05V, 1.2V, 1.35V, 1.5V) 1 Output 10A, 8A 28-VFQFN Exposed Pad
IC REG BUCK ADJ/PROG 28VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51363RVER | 296-39403-6-ND | 034003-TPS51363RVER | 739-TPS51363RVER | TPS51363RVER | TPS51363RVER | TPS51363RVER | TPS51363RVER | TPS51363RVER |
| Product Name | TPS51363 22-V Input, 8-A DC/DC Converter with Integrated FET | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS51363RVER | VQFN Voltage Regulator IC | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | |||
| Package Type | Other; VQFN-CLIP | Other; 28-VFQFN Exposed Pad | Other; 28-VQFN-CLIP (4.5x3.5) | Other; VQFN | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 2 volts | 0.6000 to 2 volts | 0.6000 to 1.5 volts | 2 volts | 0.6000 volts | 0.6000 to 2 volts | 0.6000 volts |