The LM22671MR-ADJ is a step-down (buck) switching regulator capable of delivering up to 500 mA of output current. It operates over a wide input voltage range of 4.5V to 42V and achieves high efficiency exceeding 90% through the use of a low ON-resistance N-channel MOSFET. This adjustable version allows output voltages as low as 1.285V, making it versatile for various applications. The device features an internal fixed frequency oscillator operating at 500 kHz, which can be adjusted or synchronized to an external clock up to 1 MHz. It includes built-in protections such as thermal shutdown and current limiting, along with a precision enable pin for low quiescent current standby operation. The LM22671MR-ADJ is designed to be stable with low ESR ceramic capacitors and supports adjustable soft-start functionality. This regulator is suitable for applications in industrial control, telecom and datacom systems, embedded systems, and automotive electronics. It is packaged in an 8-lead PSOP-8 format with an exposed pad for improved thermal performance.
0.9A SWITCHING REGULATOR, 600kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, PSOP-8 Product overview: LM22671MR-ADJ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9A, 600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9A, 600kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22671MR-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071037-LM22671MR-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
SWITCHING REGULATOR, VOLTAGE-MOD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 739-LM22671MR-ADJ | 071037-LM22671MR-ADJ | LM22671MR-ADJ | LM22671MR-ADJ |
| Product Name | 0.9A 600kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22671MR-ADJ | DC DC Switching Controllers | DC DC Switching Controllers |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-SO PowerPad | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active |