The TPS51275BRUKR is a dual synchronous step-down controller with integrated 5-V and 3.3-V LDOs, designed for notebook and tablet power systems. It operates from a 5-V to 24-V input supply and provides fixed 5-V and 3.3-V outputs with ±1% reference accuracy. The device features adaptive on-time D-CAP™ control, auto-skip light-load operation, and a 260-kHz clock output for an external charge pump. It includes built-in output discharge, power-good indication, and protection against overvoltage, undervoltage, and overcurrent conditions. The part is housed in a 20-pin, 3 mm × 3 mm WQFN (RUK) package and is rated for operation from -40°C to 125°C.
Dual Synchronous, Step-Down Controller with 5-V and 3.3-V LDOs 20-WQFN -40 to 125
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 055607-TPS51275BRUKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 300kHz, 355kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Purpose: Any Function
Supply Voltage - Operating: 5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG QUAD BUCK/LNR SYNC 20WQFN
Switching Voltage Regulators Dual Synchronous, Step-Down Controller with 5-V and 3.3-V LDOs 20-WQFN -40 to 125
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS51275BRUKR | TPS51275BRUKR-ND | 055607-TPS51275BRUKR | TPS51275BRUKR | TPS51275BRUKR | TPS51275BRUKR | TPS51275BRUKR | TPS51275BRUKR |
| Product Name | TPS51275B Dual Synchronous, Step-Down Controller with 5-V and 3.3-V LDOs | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51275BRUKR | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | |||||||
| Package Type | Other; WQFN | Other; 20-WFQFN Exposed Pad | Other; 20-WQFN (3x3) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 4.5 to 5.5 volts | 3.3 volts | ||||||
| IOUT | 20 amps | 0.1000 amps |