DDR Memory Termination Regulator, 1.8V, 2A, 3-5.5V, QFN Product overview: TPS51216RUKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2A, 5.5V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.8V, 2A, 5.5V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51216RUKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033983-TPS51216RUKT
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 2
Output Voltage: 0.7 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Switching Controllers Memory Power Sol Sync Buck Controller
IC REG CTRLR DDR 2OUT 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-TPS51216RUKT | 033983-TPS51216RUKT | TPS51216RUKT | TPS51216RUKT |
| Product Name | 1.8V 2A 5.5V QFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51216RUKT | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; QFN | Other; 20-WQFN (3x3) | Other; 20-WFQFN Exposed Pad | |
| Output Voltage | 1.8 volts | 0.7000 to 1.8 volts | ||
| IOUT | 2 amps | |||
| IQ | 6.00E-4 amps |