The TPS5120DBT is a dual output, two-phase synchronous buck controller designed for high efficiency and flexibility in power management applications. It operates with a wide input voltage range of 4.5 V to 28 V and allows for adjustable output voltage down to 0.9 V. The controller features independent outputs that operate 180 degrees out of phase, which helps to reduce input current ripple and lower input capacitance costs. This device supports a pin-selectable PWM/SKIP mode, enabling high efficiency under light load conditions by switching to a lower operating frequency. The synchronous buck operation can achieve efficiencies up to 95%. Each output channel includes separate standby control and overcurrent protection, enhancing system reliability. The TPS5120DBT also incorporates programmable short-circuit protection, a power good output, and a low quiescent current of 1 mA, with shutdown current as low as 1 nA. It is packaged in a 30-pin TSSOP format, making it suitable for compact designs.
Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033978-TPS5120DBT
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 83%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Switching Controllers Dual Output 2Phase Synch Buck Cntrlr
IC REG CTRLR BUCK 30TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5120DBT | 296-10925-5-ND | 033978-TPS5120DBT | TPS5120DBT | TPS5120DBT | TPS5120DBT |
| Product Name | TPS5120 Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5120DBT | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP | Other; "30-TFSOP (0.173"", 4.40mm Width)" | SSOP; Other; 30-TSSOP | Other; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | ||
| Output Voltage | 0.9000 to 26 volts | |||||
| IOUT | 20 amps |