TPS51125 D-CAP™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
TPS51125EVM DC/DC Step Down 2 Non-Isolated - 3.3V 5V 8A 8A 8 ~ 25 V Buck 245kHz 305kHz Fully Populated Board TPS51125
Manufacturer: Texas Instruments
Win Source Part Number: 797952-TPS51125EVM
Series: D-CAP
Regulator Topology: Buck
Voltage - Output: 3.3V, 5V
Voltage - Input: 8 V ~ 25 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 245kHz, 305kHz
Supplied Contents: Board(s)
Output Current: 8A, 8A
Utilized IC / Part: TPS51125
Family Name: TPS51125
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 01, 2008
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR TPS51125
Power Management IC Development Tools TPS51125 Eval Mod
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-31164-ND | TPS51125EVM | 797952-TPS51125EVM | TPS51125EVM | TPS51125EVM |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | TPS51125EVM DC/DC Step Down 2 Non-Isolated - 3.3V 5V 8A 8A 8 ~ 25 V Buck 245kHz 305kHz Fully Populated Board TPS51125 | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS51125EVM | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Down |