Texas Instruments Standard Linear and Logic Dc/dc Ctrl, Sync Buck, 200Khz, Ssop-20; Supply Voltage Min Texas Instruments TPS5103IDB

Description
Switching Controller, Voltage-mode, 20A, 500kHz Switching Freq-Max, PDSO20
Request a Quote Datasheet
Description
Switching Controller, Voltage-mode, 20A, 500kHz Switching Freq-Max, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS5103IDB - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Voltage-mode, 20A, 500kHz Switching Freq-Max, PDSO20

Switching Controller, Voltage-mode, 20A, 500kHz Switching Freq-Max, PDSO20

Supplier's Site Datasheet
Dc/dc Ctrl, Sync Buck, 200Khz, Ssop-20; Supply Voltage Min Texas Instruments - 77C0473 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 200Khz, Ssop-20; Supply Voltage Min Texas Instruments
77C0473
Dc/dc Ctrl, Sync Buck, 200Khz, Ssop-20; Supply Voltage Min Texas Instruments 77C0473
DC/DC CTRL, SYNC BUCK, 200KHZ, SSOP-20; Supply Voltage Min:4.5V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:20Pins; Switching Frequency:200kHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 200KHZ, SSOP-20; Supply Voltage Min:4.5V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:20Pins; Switching Frequency:200kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TPS5103IDB 77C0473
Product Name Dc/dc Ctrl, Sync Buck, 200Khz, Ssop-20; Supply Voltage Min Texas Instruments
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; 3-state - 74ALVC541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details