AUTOMOTIVE, 100V LOW-IQ HIGH SID
AUTOMOTIVE, 100V LOW-IQ HIGH SID
AUTOMOTIVE, 100V LOW-IQ HIGH SID
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 296-TPS48000QDGXRQ1DKR-ND |
| Product Name | Gate Drivers |
| Driver Type | High-side |
| Output Configuration | Noninverting |
| Output Current | 2 amps |
| Supply Voltage | 3.5 to 95 volts |