Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS40345DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317678-TPS40345DRCR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 3V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS40345 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317678-TPS40345DRCR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 3V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS40345 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317678-TPS40345DRCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317678-TPS40345DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317678-TPS40345DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1317678-TPS40345DRCR Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 600kHz Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -20°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 3V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS40345 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317678-TPS40345DRCR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 3V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS40345
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317678-TPS40345DRCR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details