Texas Instruments Standard Linear and Logic Buck 1380kHz Step-Down DC-DC Converter IC TPS40305DRCR

Description
DC/DC Cntrlr Single-OUT Step Down 1380kHz 10-Pin VSON EP T/R Product overview: TPS40305DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1380kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1380kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40305DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Cntrlr Single-OUT Step Down 1380kHz 10-Pin VSON EP T/R Product overview: TPS40305DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1380kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1380kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40305DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1380kHz Step-Down DC-DC Converter IC
715-TPS40305DRCR
Buck 1380kHz Step-Down DC-DC Converter IC 715-TPS40305DRCR
DC/DC Cntrlr Single-OUT Step Down 1380kHz 10-Pin VSON EP T/R Product overview: TPS40305DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1380kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1380kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40305DRCR can be used for catalog matching and distributor lookup.

DC/DC Cntrlr Single-OUT Step Down 1380kHz 10-Pin VSON EP T/R Product overview: TPS40305DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1380kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1380kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40305DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40305DRCR
Product Name Buck 1380kHz Step-Down DC-DC Converter IC
Package Type Other; VSON EP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228142P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck 1A 5V 40V Step-Down DC-DC Converter IC - 739-LM2675MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 5 volts
Input Voltage 40 volts
View Details
3 suppliers