1A 5V Step-Down Regulator, 40V In, SOIC, 90% Eff Product overview: LM2675MX-5.0/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 5V, 40V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 5V, 40V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2675MX-5.0/NOP
Texas Instruments LM2675MX-5.0/NOPB
Texas Instruments LM2675MX-5.0/NOPB
Texas Instruments LM2675MX-5.0/NOPB
Step-down type Fixed 5V 1A 6.5V~40V SOIC-8 DC-DC Converters ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 739-LM2675MX-5.0/NOPB | 2184503 | LM2675MX-5.0/NOPB |
| Product Name | Buck 1A 5V 40V Step-Down DC-DC Converter IC | DC-DC Converters ICs | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; SOIC | SOIC | |
| Output Voltage | 5 volts | 12 volts | 5 volts |
| Input Voltage | 40 volts | 40 volts | 6.5 to 40 volts |
| IOUT | 1 amps | 1 amps | 1 amps |