Texas Instruments Standard Linear and Logic Buck 330kHz Step-Down DC-DC Converter IC TPS40303DRCR

Description
DC/DC Cntrlr Single-OUT Step Down 330kHz 10-Pin VSON EP T/R Product overview: TPS40303DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 330kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 330kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40303DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Cntrlr Single-OUT Step Down 330kHz 10-Pin VSON EP T/R Product overview: TPS40303DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 330kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 330kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40303DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 330kHz Step-Down DC-DC Converter IC
715-TPS40303DRCR
Buck 330kHz Step-Down DC-DC Converter IC 715-TPS40303DRCR
DC/DC Cntrlr Single-OUT Step Down 330kHz 10-Pin VSON EP T/R Product overview: TPS40303DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 330kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 330kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40303DRCR can be used for catalog matching and distributor lookup.

DC/DC Cntrlr Single-OUT Step Down 330kHz 10-Pin VSON EP T/R Product overview: TPS40303DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 330kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 330kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40303DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40303DRCR
Product Name Buck 330kHz Step-Down DC-DC Converter IC
Package Type Other; VSON EP
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1238386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
Buck 3.09V Step-Down DC-DC Converter IC - 739-LM3206TL/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 3.09 volts
Input Voltage 5.5 volts
IOUT 0.6500 amps
View Details
2 suppliers