Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator 14-HTSSOP -40 to 150
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 778693-LM25010Q0MHX/
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LM25010
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-HTSSOP
Output Voltage MAX: 37V
Input Voltage MIN: 6V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): BD9702T; BD9703CP-V5; BD9703T-V5; LT1933ES6#TR;
Introduction Date: January 12, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator 14-HTSSOP -40 to 150
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1A 14HTSSOP
IC REG BUCK ADJ 1A 14HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25010Q0MHX/NOPB | LM25010Q0MHX/NOPB-ND | 778693-LM25010Q0MHX/NOPB | LM25010Q0MHX/NOPB | LM25010Q0MHX/NOPB | LM25010Q0MHX/NOPB | LM25010Q0MHX/NOPB |
| Product Name | LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25010Q0MHX/NOPB | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | ||||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.5 to 37 volts | 2.5 to 37 volts | 2.5 volts | 2.5 to 37 volts | 2.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |