TPS40210 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TPS40210EVM DC/DC Step Up 1 Non-Isolated - 24V 2A 8 ~ 14 V Boost 600kHz Fully Populated Board TPS40210
EVAL MODULE FOR TPS40210EVM
DC/DC, BOOST, EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS40210; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Current Mode Boost Controller; Kit RoHS Compliant: Yes
Power Management IC Development Tools TPS40210 Eval Module
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-30447-ND | TPS40210EVM | TPS40210EVM | 29AH8127 | TPS40210EVM |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | EVAL MODULE FOR TPS40210EVM DC/DC Step Up 1 Non-Isolated - 24V 2A 8 ~ 14 V Boost 600kHz Fully Populated Board TPS40210 | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Dc/dc, Boost, Evaluation Module; Silicon Manufacturer Texas Instruments | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Up | Current Mode Boost Controller |