IC, CTRLR CUR MODE BOOST 10MSOP; Supply Voltage Min:4.5V; Supply Voltage Max:52V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:1MHz; Topology:Boost (Step Up); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 37AJ1371 |
| Product Name | Ic, Ctrlr Cur Mode Boost 10Msop; Supply Voltage Min Texas Instruments |
| Features | RoHS |