CONTROLLER, VOLTAGE MODE, 0.2A, 8SO; Supply Voltage Min:4.5V; Supply Voltage Max:52V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:500kHz; Topology:Buck (Step RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 27AJ0483 |
| Product Name | Controller, Voltage Mode, 0.2A, 8So; Supply Voltage Min Texas Instruments |
| Features | RoHS |