Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS40200EVM-002

Description
TPS40200 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS40200 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-22911-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-22911-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-22911-ND
TPS40200 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

TPS40200 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
MODULE EVAL FOR TPS40200 DC/DC Step Down 1 Non-Isolated - 3.3V 2.5A 18 ~ 36V Buck 200kHz Fully Populated Board TPS40200 - TPS40200EVM-002 - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE EVAL FOR TPS40200 DC/DC Step Down 1 Non-Isolated - 3.3V 2.5A 18 ~ 36V Buck 200kHz Fully Populated Board TPS40200
TPS40200EVM-002
MODULE EVAL FOR TPS40200 DC/DC Step Down 1 Non-Isolated - 3.3V 2.5A 18 ~ 36V Buck 200kHz Fully Populated Board TPS40200 TPS40200EVM-002
MODULE EVAL FOR TPS40200 DC/DC Step Down 1 Non-Isolated - 3.3V 2.5A 18 ~ 36V Buck 200kHz Fully Populated Board TPS40200

MODULE EVAL FOR TPS40200 DC/DC Step Down 1 Non-Isolated - 3.3V 2.5A 18 ~ 36V Buck 200kHz Fully Populated Board TPS40200

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1033381-TPS40200EVM-002 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1033381-TPS40200EVM-002
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1033381-TPS40200EVM-002
Win Source Part Number: 1033381-TPS40200EVM- 002 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 2.5A Voltage - Input: 18V ~ 36V Main Purpose: DC/DC, Step Down Frequency - Switching: 200kHz Supplied Contents: Board(s) Utilized IC / Part: TPS40200 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Alternative Parts (Cross-Reference): TPS40200EVM-002TPS40 200EVM-002 .; TPS40200EVM-002 ..; TPS40200EVM002; TPS40200EVM002 .; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-22911,TPS40200EV M-002-ND,TPS40200EVM 002 Base Product Number: TPS40200 RoHS Status: Not applicable

Win Source Part Number: 1033381-TPS40200EVM-002
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 2.5A
Voltage - Input: 18V ~ 36V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 200kHz
Supplied Contents: Board(s)
Utilized IC / Part: TPS40200
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Alternative Parts (Cross-Reference): TPS40200EVM-002TPS40200EVM-002 .; TPS40200EVM-002 ..; TPS40200EVM002; TPS40200EVM002 .;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-22911,TPS40200EVM-002-ND,TPS40200EVM002
Base Product Number: TPS40200
RoHS Status: Not applicable

Buy Now Datasheet
Buck Dc/dc Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments - 66AH7329 - Newark, An Avnet Company
Chicago, IL, United States
Buck Dc/dc Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments
66AH7329
Buck Dc/dc Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments 66AH7329
BUCK DC/DC CONVERTER, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS40200; Kit Application Type:Power Management; Application Sub Type:Buck Converter; Kit Contents:Evaluation Module TPS40200, User RoHS Compliant: Yes

BUCK DC/DC CONVERTER, EVALUATION MOD; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS40200; Kit Application Type:Power Management; Application Sub Type:Buck Converter; Kit Contents:Evaluation Module TPS40200, User RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - TPS40200EVM-002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
TPS40200EVM-002
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards TPS40200EVM-002
MODULE EVAL FOR TPS40200

MODULE EVAL FOR TPS40200

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
TPS40200EVM-002
Power Management IC Development Tools TPS40200EVM-002
Power Management IC Development Tools BUCK CONTROLLER

Power Management IC Development Tools BUCK CONTROLLER

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-22911-ND TPS40200EVM-002 1033381-TPS40200EVM-002 66AH7329 TPS40200EVM-002 TPS40200EVM-002
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards MODULE EVAL FOR TPS40200 DC/DC Step Down 1 Non-Isolated - 3.3V 2.5A 18 ~ 36V Buck 200kHz Fully Populated Board TPS40200 Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Buck Dc/dc Converter, Evaluation Mod; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down Buck Converter
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576757 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,ADT,CD541/542/636/KS,KT,K2 - TB-430 - Mini-Circuits
Specs
Category Developement Board
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
RF, RFID, Wireless Evaluation Boards - BGA924N6BOARDTOBO1-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers