3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 7-TO-263 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
Manufacturer: Texas Instruments
Win Source Part Number: 1052810-LM22670QTJE-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263-7 Thin
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A TO263-7
IC REG BUCK ADJ 3A TO263-7
Switching Voltage Regulators 3A SD Vtg Reg
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22670QTJE-ADJ/NOPB | 296-LM22670QTJE-ADJ/NOPBCT-ND | 1052810-LM22670QTJE-ADJ/NOPB | LM22670QTJE-ADJ/NOPB | LM22670QTJE-ADJ/NOPB | LM22670QTJE-ADJ/NOPB | LM22670QTJE-ADJ/NOPB |
| Product Name | LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670QTJE-ADJ/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD,TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | TO-263; Other; TO-263-7 Thin | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts | 1.28 to 37 volts |