Texas Instruments Standard Linear and Logic Buck 4.5V 18V 20A Step-Down DC-DC Converter IC TPS40193DRCRG4

Description
4.5V to 18V Input, 20A Synchronous Buck Controller with Power Good, 300kHz 10-VSON -40 to 85 Product overview: TPS40193DRCRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 18V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 18V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40193DRCRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5V to 18V Input, 20A Synchronous Buck Controller with Power Good, 300kHz 10-VSON -40 to 85 Product overview: TPS40193DRCRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 18V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 18V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40193DRCRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4.5V 18V 20A Step-Down DC-DC Converter IC
715-TPS40193DRCRG4
Buck 4.5V 18V 20A Step-Down DC-DC Converter IC 715-TPS40193DRCRG4
4.5V to 18V Input, 20A Synchronous Buck Controller with Power Good, 300kHz 10-VSON -40 to 85 Product overview: TPS40193DRCRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 18V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 18V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40193DRCRG4 can be used for catalog matching and distributor lookup.

4.5V to 18V Input, 20A Synchronous Buck Controller with Power Good, 300kHz 10-VSON -40 to 85 Product overview: TPS40193DRCRG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 18V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 18V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40193DRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40193DRCRG4
Product Name Buck 4.5V 18V 20A Step-Down DC-DC Converter IC
Package Type Other; VSON
Output Voltage 18 volts
Input Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1238396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details