Texas Instruments Standard Linear and Logic Buck 360kHz Step-Down DC-DC Converter IC TPS40193DRCR

Description
DC/DC Cntrlr Single-OUT Step Down 360kHz 10-Pin VSON EP T/R Product overview: TPS40193DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 360kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 360kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40193DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Cntrlr Single-OUT Step Down 360kHz 10-Pin VSON EP T/R Product overview: TPS40193DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 360kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 360kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40193DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 360kHz Step-Down DC-DC Converter IC
715-TPS40193DRCR
Buck 360kHz Step-Down DC-DC Converter IC 715-TPS40193DRCR
DC/DC Cntrlr Single-OUT Step Down 360kHz 10-Pin VSON EP T/R Product overview: TPS40193DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 360kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 360kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40193DRCR can be used for catalog matching and distributor lookup.

DC/DC Cntrlr Single-OUT Step Down 360kHz 10-Pin VSON EP T/R Product overview: TPS40193DRCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 360kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 360kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS40193DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS40193DRCR
Product Name Buck 360kHz Step-Down DC-DC Converter IC
Package Type Other; VSON
Output Voltage 14.4 volts
Input Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1KE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers