Supply Voltage Min:10V; Supply Voltage Max:55V; No. of Outputs:1 Output; Duty Cycle (%):98%; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Switching Frequency:1MHz; Topology:Synchronous
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 15AC0967 |
| Product Name | Supply Voltage Min Texas Instruments |
| Features | RoHS |