Texas Instruments Standard Linear and Logic Buck Controller, 40009, Htssop10; Supply Voltage Min Texas Instruments TPS40009DGQ

Description
BUCK CONTROLLER, 40009, HTSSOP10; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:700kHz; Topology:Synchronous RoHS Compliant: Yes
Description
BUCK CONTROLLER, 40009, HTSSOP10; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:700kHz; Topology:Synchronous RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck Controller, 40009, Htssop10; Supply Voltage Min Texas Instruments - 27AJ0476 - Newark, An Avnet Company
Chicago, IL, United States
Buck Controller, 40009, Htssop10; Supply Voltage Min Texas Instruments
27AJ0476
Buck Controller, 40009, Htssop10; Supply Voltage Min Texas Instruments 27AJ0476
BUCK CONTROLLER, 40009, HTSSOP10; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:700kHz; Topology:Synchronous RoHS Compliant: Yes

BUCK CONTROLLER, 40009, HTSSOP10; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:700kHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 27AJ0476
Product Name Buck Controller, 40009, Htssop10; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Filters - Active - 32F8103-CN - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
Controllers - CY7C63813-SXCT - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology SPI; GPIO, SPI
Supply Voltage Other; 4V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers