Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-Low, Push-Pull Output 6-SON -40 to 125
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Manufacturer: Texas Instruments
Win Source Part Number: 797937-TPS3896ADRYT
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-UFDFN
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Family Name: TPS3896
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (1.45x1)
Alternative Parts (Cross-Reference): MAX6775XKA; MAX6775LTA; MAX6775LT+T; MAX6777LT;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Single-channel, ultra-small, adjustable supervisor with active-low, push-pull output 6-SON -40 to 125 Product overview: TPS3896ADRYT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3896ADRYT can be used for catalog matching and distributor lookup.
Supervisory Circuits Sgl Ch,Ultra Small Adj Sup Circuit
IC SUPERVISOR 1 CHANNEL 6SON
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
IC SUPERVISOR 1 CHANNEL 6SON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3896ADRYT | 296-50087-2-ND | 797937-TPS3896ADRYT | 691-TPS3896ADRYT | TPS3896ADRYT | TPS3896ADRYT | TPS3896ADRYT | TPS3896ADRYT |
| Product Name | TPS3896 Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-Low, Push-Pull Output | Supervisors | PMIC - PMIC - Supervisors - TPS3896ADRYT | Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SON | 6-UFDFN | SON | 6-UFDFN | 6-UFDFN | |||
| IQ | 6 µA | 6 µA |