Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1319971-TPS389033QDS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51980-2,TPS38903
Base Product Number: TPS389033
RoHS Status: ROHS3 Compliant
Automotive low-quiescent current 1% accuracy supervisor with programmable delay 6-WSON -40 to 125 Product overview: TPS389033QDSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389033QDSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON
IC SUPERVISOR 1 CHANNEL 6WSON
Supervisory Circuits Automotive low-quiescent-curren
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-51980-2-ND | 1319971-TPS389033QDSERQ1 | 691-TPS389033QDSERQ1 | TPS389033QDSERQ1 | TPS389033QDSERQ1 | TPS389033QDSERQ1 | TPS389033QDSERQ1 |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Automotive Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 6-WFDFN | 6-WFDFN | 6-WFDFN | 6-WFDFN | |||
| Pins | 6 |