Low-quiescent current 1% accuracy supervisor with programmable delay 6-WSON -40 to 125 Product overview: TPS389030DSET from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389030DSET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111836-TPS389030DSE
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (1.5x1.5)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
IC SUPERVISOR 1 CHANNEL 6WSON
VOLTAGE SUPERVISOR, 5.5V, WSON-6; Threshold Voltage:2.89V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:WSON; No. of Pins:6Pins; Delay Time:30s RoHS Compliant: Yes
VOLTAGE SUPERVISOR, 5.5V, WSON-6; Threshold Voltage:2.89V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:WSON; No. of Pins:6Pins; Delay Time:30s; RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
IC SUPERVISOR 1 CHANNEL 6WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS389030DSET | 1111836-TPS389030DSET | 296-44494-6-ND | TPS389030DSET | 92Y9478 | TPS389030DSET | TPS389030DSET |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS389030DSET | Supervisors | PMIC - Supervisors | Voltage Supervisor, 5.5V, Wson-6; Threshold Voltage Texas Instruments | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Supply Voltage | 1.5 to ? volts | 1.5 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Supplies | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |