Texas Instruments High-Performance Analog Supervisors TPS389012QDSERQ1

Description
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 296-51968-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51968-2-ND
Supervisors 296-51968-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
Automotive Voltage Supervisor IC
691-TPS389012QDSERQ1
Automotive Voltage Supervisor IC 691-TPS389012QDSERQ1
Automotive low-quiescent current 1% accuracy supervisor with programmable delay 6-WSON -40 to 125 Product overview: TPS389012QDSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389012QDSERQ1 can be used for catalog matching and distributor lookup.

Automotive low-quiescent current 1% accuracy supervisor with programmable delay 6-WSON -40 to 125 Product overview: TPS389012QDSERQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389012QDSERQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 984848-TPS389012QDSERQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
984848-TPS389012QDSERQ1
Integrated Circuits (ICs) - PMIC - Supervisors 984848-TPS389012QDSERQ1
Win Source Part Number: 984848-TPS389012QDSE RQ1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 1.2V Package / Case: 6-WFDFN Supplier Device Package: 6-WSON (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51968-6,TPS38901 2QDSERQ1-ND,296-5196 8-1,TEXTISTPS389012Q DSERQ1,296-51968-2,2 156-TPS389012QDSERQ1 Base Product Number: TPS389012

Win Source Part Number: 984848-TPS389012QDSERQ1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.2V
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51968-6,TPS389012QDSERQ1-ND,296-51968-1,TEXTISTPS389012QDSERQ1,296-51968-2,2156-TPS389012QDSERQ1
Base Product Number: TPS389012

Buy Now Datasheet
PMIC - Supervisors - TPS389012QDSERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS389012QDSERQ1
PMIC - Supervisors TPS389012QDSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS389012QDSERQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS389012QDSERQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS389012QDSERQ1
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
Supervisors - TPS389012QDSERQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS389012QDSERQ1
Supervisors TPS389012QDSERQ1
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 296-51968-2-ND 691-TPS389012QDSERQ1 984848-TPS389012QDSERQ1 TPS389012QDSERQ1 TPS389012QDSERQ1 TPS389012QDSERQ1
Product Name Supervisors Automotive Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 6-WFDFN 6-WFDFN 6-WFDFN
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 412866P - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details