Low-quiescent current 1% accuracy supervisor with programmable delay 6-WSON -40 to 125 Product overview: TPS389012DSET from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS389012DSET can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Supervisory Circuits Low-quiescent-curren
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
IC SUPERVISOR 1 CHANNEL 6WSON
IC SUPERVISOR 1 CHANNEL 6WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TPS389012DSET | 296-44490-1-ND | TPS389012DSET | TPS389012DSET | TPS389012DSET | TPS389012DSET |
| Product Name | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Supply Voltage | 1.5 to ? volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |