Texas Instruments TPS386596 Quad Voltage Supervisor with Manual Reset Input TPS386596L33DGKT

Description
Quad Voltage Supervisor with Manual Reset Input 8-VSSOP -40 to 125
Request a Quote
Description
Quad Voltage Supervisor with Manual Reset Input 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS386596 is a quad voltage supervisor with a manual reset input, designed to monitor four power rails and assert a reset signal when any voltage drops below its threshold. It features a fixed 50-ms reset delay, an active-low manual reset input, and an open-drain active-low reset output. The device has a typical quiescent current of 7 µA and is housed in an 8-pin VSSOP package measuring 5.00 mm by 3.00 mm. The TPS386596L33 variant includes a fixed 3.3-V threshold for SVS-1, while SVS-2, SVS-3, and SVS-4 are adjustable down to 0.4 V. The part operates from -40°C to 125°C and meets JEDEC MSL level 2 requirements for moisture sensitivity under peak reflow temperatures of 260°C.

Datasheet Summary
Powered by GS/AI

The TPS386596 is a quad voltage supervisor with a manual reset input, designed to monitor four power rails and assert a reset signal when any voltage drops below its threshold. It features a fixed 50-ms reset delay, an active-low manual reset input, and an open-drain active-low reset output. The device has a typical quiescent current of 7 µA and is housed in an 8-pin VSSOP package measuring 5.00 mm by 3.00 mm. The TPS386596L33 variant includes a fixed 3.3-V threshold for SVS-1, while SVS-2, SVS-3, and SVS-4 are adjustable down to 0.4 V. The part operates from -40°C to 125°C and meets JEDEC MSL level 2 requirements for moisture sensitivity under peak reflow temperatures of 260°C.

Suppliers

Company
Product
Description
Supplier Links
TPS386596 Quad Voltage Supervisor with Manual Reset Input - TPS386596L33DGKT - Texas Instruments
Dallas, TX, United States
TPS386596 Quad Voltage Supervisor with Manual Reset Input
TPS386596L33DGKT
TPS386596 Quad Voltage Supervisor with Manual Reset Input TPS386596L33DGKT
Quad Voltage Supervisor with Manual Reset Input 8-VSSOP -40 to 125

Quad Voltage Supervisor with Manual Reset Input 8-VSSOP -40 to 125

Buy Now Datasheet
 - TPS386596L33DGKT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 4 Channel, +2.9V, PDSO8

Voltage Supervisor/Reset IC, Adjustable, 4 Channel, +2.9V, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS386596L33DGKT - 1111831-TPS386596L33DGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS386596L33DGKT
1111831-TPS386596L33DGKT
PMIC - PMIC - Supervisors - TPS386596L33DGKT 1111831-TPS386596L33DGKT
Manufacturer: Texas Instruments Win Source Part Number: 1111831-TPS386596L33 DGKT Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 30 ms Minimum Voltage - Threshold: 2.9V, Adj, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-VSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1111831-TPS386596L33DGKT
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 30 ms Minimum
Voltage - Threshold: 2.9V, Adj, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now Datasheet
Supervisors - 296-27694-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-27694-2-ND
Supervisors 296-27694-2-ND
Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP

Buy Now Datasheet
Supervisors - 296-27694-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-27694-1-ND
Supervisors 296-27694-1-ND
Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP

Buy Now Datasheet
Supervisors - 296-27694-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-27694-6-ND
Supervisors 296-27694-6-ND
Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
2.9V Voltage Supervisor IC
691-TPS386596L33DGKT
2.9V Voltage Supervisor IC 691-TPS386596L33DGKT
4-Ch Supervisory IC, 2.9V/Adj, Active Low, VSSOP Product overview: TPS386596L33DGKT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS386596L33DGKT can be used for catalog matching and distributor lookup.

4-Ch Supervisory IC, 2.9V/Adj, Active Low, VSSOP Product overview: TPS386596L33DGKT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.9V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS386596L33DGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS386596L33DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS386596L33DGKT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS386596L33DGKT
IC SUPERVISOR 4 CHANNEL 8VSSOP

IC SUPERVISOR 4 CHANNEL 8VSSOP

Supplier's Site
PMIC - Supervisors - TPS386596L33DGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS386596L33DGKT
PMIC - Supervisors TPS386596L33DGKT
IC SUPERVISOR 4 CHANNEL 8VSSOP

IC SUPERVISOR 4 CHANNEL 8VSSOP

Supplier's Site Datasheet
Supervisors - TPS386596L33DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS386596L33DGKT
Supervisors TPS386596L33DGKT
Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP

Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS386596L33DGKT
Supervisory Circuits TPS386596L33DGKT
Supervisory Circuits Quad Vltg Supervisor

Supervisory Circuits Quad Vltg Supervisor

Buy Now Datasheet
Voltage Monitor, Quad, 7Ua, 6.5V, Vssop8; Threshold Voltage Texas Instruments - 40AH5460 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, Quad, 7Ua, 6.5V, Vssop8; Threshold Voltage Texas Instruments
40AH5460
Voltage Monitor, Quad, 7Ua, 6.5V, Vssop8; Threshold Voltage Texas Instruments 40AH5460
VOLTAGE MONITOR, QUAD, 7UA, 6.5V, VSSOP8; Threshold Voltage:-; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:VSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

VOLTAGE MONITOR, QUAD, 7UA, 6.5V, VSSOP8; Threshold Voltage:-; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:VSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS386596L33DGKT TPS386596L33DGKT 1111831-TPS386596L33DGKT 296-27694-2-ND 691-TPS386596L33DGKT TPS386596L33DGKT TPS386596L33DGKT TPS386596L33DGKT TPS386596L33DGKT 40AH5460
Product Name TPS386596 Quad Voltage Supervisor with Manual Reset Input PMIC - PMIC - Supervisors - TPS386596L33DGKT Supervisors 2.9V Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits Voltage Monitor, Quad, 7Ua, 6.5V, Vssop8; Threshold Voltage Texas Instruments
Number of Supplies 4 4; 4 4 4; 4 4; 4Monitors
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type VSSOP SOP; SSOP; VSSOP8 SOP; SSOP; 8-VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" VSSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 7 µA 7 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers