Quad Voltage Supervisor with Manual Reset Input 8-VSSOP -40 to 125
Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP
Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP
Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033902-TPS386596L33D
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 30 ms Minimum
Voltage - Threshold: 2.9V, Adj, Adj, Adj
Family Name: TPS386596L33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Alternative Parts (Cross-Reference): STM6710IWB6F; STM6710CWB6F; STM6710EWB6F; STM6710FWB6F;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quad voltage supervisor with manual reset Input 8-VSSOP -40 to 125 Product overview: TPS386596L33DGKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS386596L33DGKR
IC SUPERVISOR 4 CHANNEL 8VSSOP
VOLTAGE DETECTOR, 2.9, VSSOP-8; Threshold Voltage:2.9V; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:VSSOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 4 CHANNEL 8VSSOP
Supervisory Circuits Quad Vltg Supervisor
Supervisor Open Drain or Open Collector 4 Channel 8-VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS386596L33DGKR | 296-39393-1-ND | 033902-TPS386596L33DGKR | 691-TPS386596L33DGKR | TPS386596L33DGKR | 54AH1616 | TPS386596L33DGKR | TPS386596L33DGKR | TPS386596L33DGKR |
| Product Name | TPS386596 Quad Voltage Supervisor with Manual Reset Input | Supervisors | PMIC - PMIC - Supervisors - TPS386596L33DGKR | Quad Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, 2.9, Vssop-8; Threshold Voltage Texas Instruments | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 4 | 4; 4 | 4 | 4; 4Monitors | 4; 4 | ||||
| Features | Manual Reset | ||||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | VSSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| IQ | 7 µA |