Texas Instruments TPS3825-50 Processor Supervisory Circuits TPS3825-50DBVRG4

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3825-50 Processor Supervisory Circuits - TPS3825-50DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3825-50 Processor Supervisory Circuits
TPS3825-50DBVRG4
TPS3825-50 Processor Supervisory Circuits TPS3825-50DBVRG4
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.0V SOT-23 Voltage Supervisor IC
691-TPS3825-50DBVRG4
5.0V SOT-23 Voltage Supervisor IC 691-TPS3825-50DBVRG4
5.0V Supervisory IC, SOT-23-5, Active High Reset Product overview: TPS3825-50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-50DBVRG4 can be used for catalog matching and distributor lookup.

5.0V Supervisory IC, SOT-23-5, Active High Reset Product overview: TPS3825-50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.0V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-50DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3825-50DBVRG4 - 1272417-TPS3825-50DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3825-50DBVRG4
1272417-TPS3825-50DBVRG4
PMIC - PMIC - Supervisors - TPS3825-50DBVRG4 1272417-TPS3825-50DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272417-TPS3825-50DB VRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Family Name: TPS3825-50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX825LEUK+; MAX6319MHUK50A; STM6825MWY6E; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, Taiwan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272417-TPS3825-50DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Family Name: TPS3825-50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX825LEUK+; MAX6319MHUK50A; STM6825MWY6E;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3825-50DBVRG4 691-TPS3825-50DBVRG4 1272417-TPS3825-50DBVRG4
Product Name TPS3825-50 Processor Supervisory Circuits 5.0V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3825-50DBVRG4
Number of Supplies 1 1 1; 1
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active High
Type SOT-23 SOT-23-5
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details