Texas Instruments TPS3813I50 Supervisors with Programmable Watchdog Window TPS3813I50DBVRG4

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813I50 Supervisors with Programmable Watchdog Window - TPS3813I50DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3813I50 Supervisors with Programmable Watchdog Window
TPS3813I50DBVRG4
TPS3813I50 Supervisors with Programmable Watchdog Window TPS3813I50DBVRG4
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3813I50DBVRG4 - 055562-TPS3813I50DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813I50DBVRG4
055562-TPS3813I50DBVRG4
PMIC - PMIC - Supervisors - TPS3813I50DBVRG4 055562-TPS3813I50DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055562-TPS3813I50DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055562-TPS3813I50DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.56V 25uA 437mW SOT-23 Voltage Supervisor IC
691-TPS3813I50DBVRG4
4.56V 25uA 437mW SOT-23 Voltage Supervisor IC 691-TPS3813I50DBVRG4
Supervisory IC: 4.56V Monitor, SOT-23-6, 25uA, 437mW Product overview: TPS3813I50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 25uA, 437mW, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 25uA, 437mW, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813I50DBVRG4 can be used for catalog matching and distributor lookup.

Supervisory IC: 4.56V Monitor, SOT-23-6, 25uA, 437mW Product overview: TPS3813I50DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 25uA, 437mW, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 25uA, 437mW, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813I50DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813I50DBVRG4 055562-TPS3813I50DBVRG4 691-TPS3813I50DBVRG4
Product Name TPS3813I50 Supervisors with Programmable Watchdog Window PMIC - PMIC - Supervisors - TPS3813I50DBVRG4 4.56V 25uA 437mW SOT-23 Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low
Type SOT-23 SOT-23-6 SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products