Texas Instruments TPS3801E18 Ultra-Small Supply Voltage Supervisors TPS3801E18DCKRG4

Description
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3801E18 Ultra-Small Supply Voltage Supervisors - TPS3801E18DCKRG4 - Texas Instruments
Dallas, TX, United States
TPS3801E18 Ultra-Small Supply Voltage Supervisors
TPS3801E18DCKRG4
TPS3801E18 Ultra-Small Supply Voltage Supervisors TPS3801E18DCKRG4
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85

Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85

Buy Now Datasheet
Electronic Wholesale - TPS3801E18DCKRG4 - 1272391-TPS3801E18DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS3801E18DCKRG4
1272391-TPS3801E18DCKRG4
Electronic Wholesale - TPS3801E18DCKRG4 1272391-TPS3801E18DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272391-TPS3801E18DC KRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 1.71V Family Name: TPS3801E18 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Alternative Parts (Cross-Reference): TPS3801E18DCKR; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272391-TPS3801E18DCKRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 1.71V
Family Name: TPS3801E18
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): TPS3801E18DCKR;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.71V 9uA Voltage Supervisor IC
691-TPS3801E18DCKRG4
1.71V 9uA Voltage Supervisor IC 691-TPS3801E18DCKRG4
Voltage Supervisor IC, 1.71V, 9uA, SC-70, -40 to 85C Product overview: TPS3801E18DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.71V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801E18DCKRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 1.71V, 9uA, SC-70, -40 to 85C Product overview: TPS3801E18DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.71V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801E18DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3801E18DCKRG4 1272391-TPS3801E18DCKRG4 691-TPS3801E18DCKRG4
Product Name TPS3801E18 Ultra-Small Supply Voltage Supervisors Electronic Wholesale - TPS3801E18DCKRG4 1.71V 9uA Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low
Type SC70 SSOP SC
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details