Texas Instruments TPS3707-50 Processor Supervisory Circuits with Power-Fail TPS3707-50DGNRG4

Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3707-50 Processor Supervisory Circuits with Power-Fail - TPS3707-50DGNRG4 - Texas Instruments
Dallas, TX, United States
TPS3707-50 Processor Supervisory Circuits with Power-Fail
TPS3707-50DGNRG4
TPS3707-50 Processor Supervisory Circuits with Power-Fail TPS3707-50DGNRG4
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
2V 6V 50uA HTSSOP Voltage Supervisor IC
691-TPS3707-50DGNRG4
2V 6V 50uA HTSSOP Voltage Supervisor IC 691-TPS3707-50DGNRG4
Processor Supervisory IC | 2V-6V | 50uA | 2 Elements | HTSSOP EP Product overview: TPS3707-50DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 50uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 50uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-50DGNRG4 can be used for catalog matching and distributor lookup.

Processor Supervisory IC | 2V-6V | 50uA | 2 Elements | HTSSOP EP Product overview: TPS3707-50DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 50uA, HTSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2V, 6V, 50uA, HTSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3707-50DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TPS3707-50DGNRG4 - 055549-TPS3707-50DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3707-50DGNRG4
055549-TPS3707-50DGNRG4
PMIC - PMIC - Supervisors - TPS3707-50DGNRG4 055549-TPS3707-50DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 055549-TPS3707-50DGN RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055549-TPS3707-50DGNRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3707-50DGNRG4 691-TPS3707-50DGNRG4 055549-TPS3707-50DGNRG4
Product Name TPS3707-50 Processor Supervisory Circuits with Power-Fail 2V 6V 50uA HTSSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3707-50DGNRG4
Number of Supplies 2 1 1; 1
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low; Active High
Type MSOP-PowerPAD,SOIC HTSSOP EP SOP; 8-MSOP-PowerPad
IQ 20 µA 20 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details