Texas Instruments TPS3705-33 Processor Supervisory Circuits with Power-Fail TPS3705-33DGNRG4

Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3705-33 Processor Supervisory Circuits with Power-Fail - TPS3705-33DGNRG4 - Texas Instruments
Dallas, TX, United States
TPS3705-33 Processor Supervisory Circuits with Power-Fail
TPS3705-33DGNRG4
TPS3705-33 Processor Supervisory Circuits with Power-Fail TPS3705-33DGNRG4
Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Processor Supervisory Circuits with Power-Fail 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.93V 6V 30uA MSOP Voltage Supervisor IC
691-TPS3705-33DGNRG4
2.93V 6V 30uA MSOP Voltage Supervisor IC 691-TPS3705-33DGNRG4
Supervisory IC, 2.93V, 2-Ch, 6V Max, 30uA, MSOP Product overview: TPS3705-33DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 6V, 30uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 6V, 30uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-33DGNRG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 2.93V, 2-Ch, 6V Max, 30uA, MSOP Product overview: TPS3705-33DGNRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 6V, 30uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 6V, 30uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3705-33DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TPS3705-33DGNRG4 - 1272379-TPS3705-33DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3705-33DGNRG4
1272379-TPS3705-33DGNRG4
PMIC - PMIC - Supervisors - TPS3705-33DGNRG4 1272379-TPS3705-33DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272379-TPS3705-33DG NRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3705-33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Alternative Parts (Cross-Reference): TPS3705-33DRG4; TPS3705-33D; TPS3705-33DR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272379-TPS3705-33DGNRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3705-33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Alternative Parts (Cross-Reference): TPS3705-33DRG4; TPS3705-33D; TPS3705-33DR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3705-33DGNRG4 691-TPS3705-33DGNRG4 1272379-TPS3705-33DGNRG4
Product Name TPS3705-33 Processor Supervisory Circuits with Power-Fail 2.93V 6V 30uA MSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3705-33DGNRG4
Number of Supplies 2 1 1; 1
Features Watchdog Timer; Manual Reset Power Fail Warning
Output Options Active-low,Push-pull Inverting; Active Low
Type MSOP-PowerPAD,SOIC HTSSOP EP SSOP
IQ 30 µA 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details