Texas Instruments TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention TPS3620-33DGKRG4

Description
3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention - TPS3620-33DGKRG4 - Texas Instruments
Dallas, TX, United States
TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention
TPS3620-33DGKRG4
TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention TPS3620-33DGKRG4
3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

3.3-V Battery-Backup Supervisors for RAM Retention 8-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3620-33DGKRG4 - 1272368-TPS3620-33DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3620-33DGKRG4
1272368-TPS3620-33DGKRG4
PMIC - PMIC - Supervisors - TPS3620-33DGKRG4 1272368-TPS3620-33DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272368-TPS3620-33DG KRG4 Packaging: Reel - TR Type: Battery Backup Circuit Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3620-33 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): STM806RDS6E; STM806RDS6F; STM806TDS6E; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272368-TPS3620-33DGKRG4
Packaging: Reel - TR
Type: Battery Backup Circuit
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3620-33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): STM806RDS6E; STM806RDS6F; STM806TDS6E;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 5.5V 15uA MSOP Voltage Supervisor IC
691-TPS3620-33DGKRG4
3V 5.5V 15uA MSOP Voltage Supervisor IC 691-TPS3620-33DGKRG4
Supervisory IC, 3V Reset, 5.5V Max, 15uA Quiescent, MSOP Product overview: TPS3620-33DGKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 15uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 15uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-33DGKRG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 3V Reset, 5.5V Max, 15uA Quiescent, MSOP Product overview: TPS3620-33DGKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 15uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 15uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3620-33DGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3620-33DGKRG4 1272368-TPS3620-33DGKRG4 691-TPS3620-33DGKRG4
Product Name TPS3620-33 3.3-V Battery-Backup Supervisors for RAM Retention PMIC - PMIC - Supervisors - TPS3620-33DGKRG4 3V 5.5V 15uA MSOP Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low
Type VSSOP SSOP MSOP
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products