The TPS3307-18MFKB is a triple supervisory circuit for monitoring three supply voltages in DSP and processor-based systems, with a 200 ms power-on reset delay, no external capacitor required, and a supply voltage range of 2 V to 6 V. It features an active-low and active-high RESET output, a manual reset input, and temperature-compensa
Triple Processor Supervisors 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272349-TPS3307-18MF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
TRIPLE PROCESSOR SUPERVISORS 20-
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3307-18MFKB | 1272349-TPS3307-18MFKB | TPS3307-18MFKB |
| Product Name | TPS3307-18M Triple Processor Supervisors | Electronic Wholesale - TPS3307-18MFKB | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 3 | ||
| Features | Manual Reset | ||
| Output Options | Active-low,Push-pull | Inverting | |
| Type | CDIP,LCCC | ||
| IQ | 15 µA |