Texas Instruments Standard Linear and Logic Threshold Voltage Texas Instruments TPS3305-33DG4.

Description
Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:200ms; Product Range:- RoHS Compliant: Yes
Description
Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:200ms; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Threshold Voltage Texas Instruments - 15AC0951 - Newark, An Avnet Company
Chicago, IL, United States
Threshold Voltage Texas Instruments
15AC0951
Threshold Voltage Texas Instruments 15AC0951
Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:200ms; Product Range:- RoHS Compliant: Yes

Threshold Voltage:4.55V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.7V; Supply Voltage Max:6V; Reset Type:Active-High, Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:200ms; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 15AC0951
Product Name Threshold Voltage Texas Instruments
Number of Supplies 2; 2Monitors
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7515398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details