Texas Instruments TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23 TPS3125L30DBVTG4

Description
Single Channel (3.0V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (3.0V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23 - TPS3125L30DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23
TPS3125L30DBVTG4
TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23 TPS3125L30DBVTG4
Single Channel (3.0V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (3.0V) SVS with /MR in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.64V SOT-23 Voltage Supervisor IC
691-TPS3125L30DBVTG4
2.64V SOT-23 Voltage Supervisor IC 691-TPS3125L30DBVTG4
Supervisory IC, 2.64V, SOT-23-5, Push-Pull Output Product overview: TPS3125L30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.64V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.64V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3125L30DBVTG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 2.64V, SOT-23-5, Push-Pull Output Product overview: TPS3125L30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.64V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.64V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3125L30DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TPS3125L30DBVTG4 - 1111608-TPS3125L30DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3125L30DBVTG4
1111608-TPS3125L30DBVTG4
PMIC - PMIC - Supervisors - TPS3125L30DBVTG4 1111608-TPS3125L30DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111608-TPS3125L30DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111608-TPS3125L30DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3125L30DBVTG4 691-TPS3125L30DBVTG4 1111608-TPS3125L30DBVTG4
Product Name TPS3125L30 Single Channel (3.0V) SVS with /MR in 5/SOT23 2.64V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3125L30DBVTG4
Number of Supplies 1 1 1; 1
Features Manual Reset
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High
Type SOT-23 SOT-23-5 SOT-23-5
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCT - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details