Texas Instruments TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 TPS3124J18DBVTG4

Description
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 - TPS3124J18DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23
TPS3124J18DBVTG4
TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 TPS3124J18DBVTG4
Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85

Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.62V 3.3V SOT-23 Voltage Supervisor IC
691-TPS3124J18DBVTG4
1.62V 3.3V SOT-23 Voltage Supervisor IC 691-TPS3124J18DBVTG4
Supervisory IC, 1.62V Reset, SOT-23-5, 3.3V Max Product overview: TPS3124J18DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.62V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3124J18DBVTG4 can be used for catalog matching and distributor lookup.

Supervisory IC, 1.62V Reset, SOT-23-5, 3.3V Max Product overview: TPS3124J18DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.62V, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.62V, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3124J18DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TPS3124J18DBVTG4 - 1111603-TPS3124J18DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3124J18DBVTG4
1111603-TPS3124J18DBVTG4
PMIC - PMIC - Supervisors - TPS3124J18DBVTG4 1111603-TPS3124J18DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111603-TPS3124J18DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 1.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1111603-TPS3124J18DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 1.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3124J18DBVTG4 691-TPS3124J18DBVTG4 1111603-TPS3124J18DBVTG4
Product Name TPS3124J18 Single Channel (1.8V) SVS w/ Watchdog in 5/SOT23 1.62V 3.3V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3124J18DBVTG4
Number of Supplies 1 1 1; 1
Features Watchdog Timer
Output Options Active-high,Active-low,Push-pull Inverting; Active Low; Active High
Type SOT-23 SOT-23-5 SOT-23-5
IQ 14 µA 14 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BQ25504 Ultra Low Power Boost Converter with Battery Management for Energy Harvester | Nano-Power Management - BQ25504RGTT - Texas Instruments
Specs
Type QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers