UltraLow-Supply Current/Supply-Volta
Manufacturer: Texas Instruments
Win Source Part Number: 1272320-TPS3103H20DB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 65 ms Minimum
Voltage - Threshold: 1.84V
Family Name: TPS3103
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): TPS3103H20DBVT;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Supervisory IC SOT-23-6, 1.84V Reset, 3.3V Max, 1.2uA Quiescent Product overview: TPS3103H20DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.84V, 3.3V, 1.2uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.84V, 3.3V, 1.2uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3103H20DBVRG4
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3103H20DBVRG4 | 1272320-TPS3103H20DBVRG4 | 691-TPS3103H20DBVRG4 |
| Product Name | TPS3103H20 UltraLow-Supply Current/Supply-Voltage Supervisory Circuit | PMIC - PMIC - Supervisors - TPS3103H20DBVRG4 | 1.84V 3.3V 1.2uA SOT-23 Voltage Supervisor IC |
| Number of Supplies | 1 | 1; 1 | 1 |
| Features | Manual Reset | ||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | |
| Type | SOT-23 | SOT-23-6 | |
| IQ | 1.2 µA | 1.2 µA |