Win Source Part Number: 1355941-TPS2HB50AQPW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Base Product Number: TPS2HB50
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Affected
ECCN: EAR99
Current - Output (Max): 18A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): 3V ~ 28V
Number of Outputs: 2
Fault Protection: Current Limiting (Adjustable), Over Temperature
Switch Type: General Purpose
Rds On (Typ): 50mOhm
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1355941-TPS2HB50AQPWPRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Supply Voltage (VS) | 3 to 28 volts |