Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS2HB35BQPWPRQ1

Description
Win Source Part Number: 1253206-TPS2HB35BQPW PRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Current - Output (Max): 36A Output Configuration: High Side Voltage - Load: 3V ~ 28V Rds On (Typ): 35mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2HB35BQPWPRQ1 DKR,296-TPS2HB35BQPW PRQ1TR,296-TPS2HB35B QPWPRQ1CT Base Product Number: TPS2HB35
Request a Quote Datasheet
Description
Win Source Part Number: 1253206-TPS2HB35BQPW PRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Current - Output (Max): 36A Output Configuration: High Side Voltage - Load: 3V ~ 28V Rds On (Typ): 35mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2HB35BQPWPRQ1 DKR,296-TPS2HB35BQPW PRQ1TR,296-TPS2HB35B QPWPRQ1CT Base Product Number: TPS2HB35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253206-TPS2HB35BQPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253206-TPS2HB35BQPWPRQ1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253206-TPS2HB35BQPWPRQ1
Win Source Part Number: 1253206-TPS2HB35BQPW PRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 2 Current - Output (Max): 36A Output Configuration: High Side Voltage - Load: 3V ~ 28V Rds On (Typ): 35mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2HB35BQPWPRQ1 DKR,296-TPS2HB35BQPW PRQ1TR,296-TPS2HB35B QPWPRQ1CT Base Product Number: TPS2HB35

Win Source Part Number: 1253206-TPS2HB35BQPWPRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 2
Current - Output (Max): 36A
Output Configuration: High Side
Voltage - Load: 3V ~ 28V
Rds On (Typ): 35mOhm
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS2HB35BQPWPRQ1DKR,296-TPS2HB35BQPWPRQ1TR,296-TPS2HB35BQPWPRQ1CT
Base Product Number: TPS2HB35

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253206-TPS2HB35BQPWPRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Supervisors - 1901601 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details