The TPS2837DR is an inverting MOSFET driver designed for synchronous-buck power stages, capable of delivering 2-A peak source and sink current to drive low RDS(on) N-channel MOSFETs. It operates with a 4.5-V to 15-V supply voltage and features TTL-compatible inputs, adaptive dead-time control to prevent shoot-through, and an internal Schottky bootstrap diode. The device is housed in an 8-terminal SOIC package with dimensions of 6.4 mm by 5.2 mm and operates over a junction temperature range of −40°C to 125°C. It supports floating or ground-referenced high-side driver configurations and includes a dedicated DT terminal for dead-time control via the high-side/low-side FET junction voltage.
Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Inverting 8-SOIC
2.4A 28V Half Bridge Gate Driver, TTL, 2-Ch, SOIC Product overview: TPS2837DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 28V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.4A, 28V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2837DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055527-TPS2837DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers Inverting Fast Sync Buck MOSFET Driver
Half-Bridge Gate Driver IC Inverting 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2837DR | TPS2837DR-ND | 730-TPS2837DR | 055527-TPS2837DR | TPS2837DR | TPS2837DR | TPS2837DR |
| Product Name | TPS2837 Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs | Gate Drivers | 2.4A 28V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2837DR | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |